DigiKey Datasheets for Silicon Controlled Rectifiers (SCR)

Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more

Page: 1 2 3 4 5
Product Name Notes
D2PAK CLIP
HT SCR 800V 12A TO251
SCR 1.2kV 10A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 1.2kV 12A Standard Recovery Through Hole TO-220AB
SCR 1.2KV 157A TO-247AD
SCR 1.2kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 1.2kV 16A Standard Recovery Through Hole TO-220-3
SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB Full-Pak
SCR 1.2KV 16A TO-263AB (D2PAK)
SCR 1.2kV 172A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
SCR 1.2kV 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 1.2kV 25A Standard Recovery Surface Mount D²PAK
SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 1.2kV 25A Standard Recovery Through Hole TO-220 Full Pack
SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3
SCR 1.2kV 25A Standard Recovery Through Hole TO-220
SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB Full-Pak
SCR 1.2KV 25A TO-263AB (D2PAK)
SCR 1.2kV 275A Standard Recovery Chassis, Stud Mount
SCR 1.2KV 30A HU3PAK
SCR 1.2kV 30A Sensitive Gate Surface Mount D²PAK
SCR 1.2kV 30A Sensitive Gate Through Hole TO-247-3
SCR 1.2kV 30A Standard Recovery Through Hole TO-247AD
SCR 1.2kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 1.2KV 40A D2PAK
SCR 1.2KV 40A HU3PAK
SCR 1.2kV 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 1.2kV 40A Standard Recovery Surface Mount D²PAK
SCR 1.2kV 40A Standard Recovery Surface Mount D2PAK HV
SCR 1.2kV 40A Standard Recovery Through Hole TO-247-3
SCR 1.2kV 40A Standard Recovery Through Hole TOP3
SCR 1.2kV 550A Standard Recovery Chassis, Stud Mount TO-209 Variation
SCR 1.2kV 60A Standard Recovery Surface Mount 9-ACEPACK SMIT
SCR 1.2kV 60A Standard Recovery Through Hole TO-247-3
SCR 1.2kV 60A Standard Recovery Through Hole TOP3
SCR 1.2kV 80A Standard Recovery Through Hole TO-247-3
SCR 1.4kV 79A Standard Recovery Through Hole TO-247E
SCR 1.4kV 94A Standard Recovery Through Hole TO-3P
SCR 1.6kV 126A Standard Recovery Through Hole TO-247-3
SCR 1.6kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 1.6kV 235A Standard Recovery Chassis, Stud Mount
SCR 1.6kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 1.6KV 25A TO-263AB (D2PAK)
SCR 1.6kV 275A Standard Recovery Chassis, Stud Mount
SCR 1.6KV 5020A BG-T10026K-1
SCR 1.6kV 79A Standard Recovery Through Hole TO-247-3
SCR 1.8kV 720A Standard Recovery Stud Mount T7S
SCR 1.8KV 8620A BG-T12026K-1
SCR 100V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 100V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 100V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 125V Sensitive Gate Surface Mount Powermite 3
SCR 150V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 1kV 10A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 1kV 12A Standard Recovery Through Hole TO-220
SCR 1kV 16A Standard Recovery Surface Mount D2PAK
SCR 1kV 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 1kV 285A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
SCR 1kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 1kV 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 1kV 6A Standard Recovery Through Hole TO-220
SCR 1kV 8A Standard Recovery Through Hole TO-220
SCR 1kV Standard Recovery Chassis, Stud Mount TO-209 Variation
SCR 2.2kV 550A Standard Recovery Chassis, Stud Mount TO-209 Variation
SCR 2.8KV 6120A BG-T12026K-1
SCR 200V 1.5A Sensitive Gate Through Hole TO-92
SCR 200V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 200V 25A Standard Recovery Through Hole TO-220
SCR 200V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 200V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 200V 470A Standard Recovery Chassis, Stud Mount TO-209 Variation
SCR 200V 4A Sensitive Gate Through Hole TO-202
SCR 200V 8A Standard Recovery Through Hole TO-220
SCR 250V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 25V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 3.2kV 5883A Standard Recovery Chassis Mount Hockey Puck
SCR 300V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 400V 1.5A Sensitive Gate Through Hole TO-92
SCR 400V 10A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 400V 10A Standard Recovery Through Hole TO-220
SCR 400V 12A Standard Recovery Through Hole TO-220
SCR 400V 16A Standard Recovery Through Hole TO-220
SCR 400V 172A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
SCR 400V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 400V 285A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
SCR 400V 2A Standard Recovery Surface Mount DPAK
SCR 400V 2A Standard Recovery Through Hole TO-220
SCR 400V 2A Standard Recovery Through Hole TO-251 (IPAK)
SCR 400V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 400V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 400V 4A Sensitive Gate Surface Mount DPAK
SCR 400V 4A Sensitive Gate Through Hole TO-202
SCR 400V 5A Sensitive Gate Through Hole TO-220
SCR 400V 5A Standard Recovery Through Hole TO-220
SCR 400V 7.8A Sensitive Gate Through Hole TO-220F
SCR 400V 8A Standard Recovery Through Hole TO-220
SCR 500V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 50V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 50V 8A Standard Recovery Through Hole TO-220
SCR 600mV 20A Sensitive Gate Surface Mount D²PAK
SCR 600mV 30A Standard Recovery Through Hole TO-220
SCR 600mV 30A Standard Recovery Through Hole TO-220AB Insulated
SCR 600V 1.5A Sensitive Gate Through Hole TO-92
SCR 600V 10A Standard Recovery Through Hole TO-220
SCR 600V 12A Sensitive Gate Surface Mount DPAK
SCR 600V 12A Sensitive Gate Surface Mount TO-263 (D²Pak)
SCR 600V 12A Sensitive Gate Through Hole ITO-220AB
SCR 600V 12A Sensitive Gate Through Hole TO-220
SCR 600V 12A Sensitive Gate Through Hole TO-220AB
SCR 600V 12A Sensitive Gate Through Hole TO-251 (IPAK)
SCR 600V 12A Standard Recovery Surface Mount D²PAK
SCR 600V 12A Standard Recovery Surface Mount D2PAK
SCR 600V 12A Standard Recovery Surface Mount DPAK
SCR 600V 12A Standard Recovery Through Hole TO-220
SCR 600V 12A Standard Recovery Through Hole TO-220FPAB
SCR 600V 12A Standard Recovery Through Hole TO-251 (IPAK)
SCR 600V 15A Standard Recovery Surface Mount DPAK
SCR 600V 16A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 16A Sensitive Gate Surface Mount TO-263 (D²Pak)
SCR 600V 16A Sensitive Gate Through Hole ITO-220AB
SCR 600V 16A Sensitive Gate Through Hole TO-220AB
SCR 600V 16A Standard Recovery Surface Mount D²PAK
SCR 600V 16A Standard Recovery Surface Mount D2PAK
SCR 600V 16A Standard Recovery Surface Mount DPAK
SCR 600V 16A Standard Recovery Through Hole ITO-220AB
SCR 600V 16A Standard Recovery Through Hole TO-220
SCR 600V 16A Standard Recovery Through Hole TO-220AB Insulated
SCR 600V 16A Standard Recovery Through Hole TO-220AB
SCR 600V 16A Standard Recovery Through Hole TO-220F
SCR 600V 16A Standard Recovery Through Hole TO-220FP
SCR 600V 16A Standard Recovery Through Hole TO-220FPAB
SCR 600V 16A TO-220AB
SCR 600V 20A IITO-220E
SCR 600V 20A Sensitive Gate Surface Mount D²PAK
SCR 600V 20A Sensitive Gate Surface Mount TO-263 (D²Pak)
SCR 600V 20A Sensitive Gate Through Hole ITO-220AB
SCR 600V 20A Sensitive Gate Through Hole TO-220
SCR 600V 20A Sensitive Gate Through Hole TO-220AB
SCR 600V 20A Sensitive Gate Through Hole TO-220FPAB
SCR 600V 20A Standard Recovery Surface Mount D2PAK
SCR 600V 20A Standard Recovery Through Hole TO-220
SCR 600V 20A Standard Recovery Through Hole TO-220AB Insulated
SCR 600V 20A Standard Recovery Through Hole TO-220FPAB
SCR 600V 20A TO-220AB
SCR 600V 20A TO-220E
SCR 600V 25A Sensitive Gate Surface Mount TO-263 (D²Pak)
SCR 600V 25A Sensitive Gate Through Hole ITO-220AB
SCR 600V 25A Sensitive Gate Through Hole TO-220AB
SCR 600V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 600V 25A Standard Recovery Surface Mount D²PAK
SCR 600V 25A Standard Recovery Surface Mount D2PAK
SCR 600V 25A Standard Recovery Through Hole ITO-220AB
SCR 600V 25A Standard Recovery Through Hole TO-220
SCR 600V 25A Standard Recovery Through Hole TO-220AB Insulated
SCR 600V 2A Sensitive Gate Surface Mount SOT-223
SCR 600V 30A Standard Recovery Surface Mount D²PAK
SCR 600V 30A TO-220AB
SCR 600V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 600V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 600V 40A Standard Recovery Surface Mount D²PAK (TO-263)
SCR 600V 40A Standard Recovery Through Hole TO-220
SCR 600V 40A TO-263 (D2PAK)
SCR 600V 4A Sensitive Gate Surface Mount DPAK
SCR 600V 4A Sensitive Gate Through Hole TO-202
SCR 600V 4A Sensitive Gate Through Hole TO-220
SCR 600V 4A Sensitive Gate Through Hole TO-251 (IPAK)
SCR 600V 50A Standard Recovery Surface Mount D²PAK (TO-263)
SCR 600V 50A Standard Recovery Through Hole TO-220AB Insulated
SCR 600V 50A TO-220AB
SCR 600V 50A TO-263 (D2PAK)
SCR 600V 5A Sensitive Gate Through Hole TO-220
SCR 600V 5A Standard Recovery Through Hole TO-220
SCR 600V 6A Standard Recovery Through Hole TO-220
SCR 600V 7.8A Sensitive Gate Through Hole TO-220F
SCR 600V 800mA Sensitive Gate Surface Mount SOT-23-3
SCR 600V 8A Sensitive Gate Surface Mount DPAK
SCR 600V 8A Sensitive Gate Through Hole I-PAK
SCR 600V 8A Sensitive Gate Through Hole TO-220
SCR 600V 8A Sensitive Gate Through Hole TO-220FPAB
SCR 600V 8A Standard Recovery Surface Mount DPAK
SCR 600V 8A Standard Recovery Through Hole I-PAK
SCR 600V 8A Standard Recovery Through Hole TO-220
SCR 600V Standard Recovery Through Hole TO-220S
SCR 650V 12A Sensitive Gate Surface Mount D2PAK
SCR 700V 1.25A Sensitive Gate Surface Mount SMBflat-3L
SCR 700V 1.25A Sensitive Gate Through Hole TO-92
SCR 700V 1.25A Standard Recovery Through Hole TO-92-3
SCR 700V 1.25A TO-92-3
SCR 700V 12.6A Standard Recovery Through Hole TO-220F
SCR 700V 12A Sensitive Gate Surface Mount DPAK
SCR 700V 12A Standard Recovery Through Hole TO-220
SCR 700V 15.7A Standard Recovery Through Hole TO-220F
SCR 700V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 700V 4.7A Standard Recovery Through Hole TO-220F
SCR 700V 4A Sensitive Gate Through Hole TO-220
SCR 700V 50A TO-263 (D2PAK)
SCR 700V 5A Sensitive Gate Through Hole TO-220
SCR 700V 7.8A Standard Recovery Through Hole TO-220F
SCR 700V 8A Sensitive Gate Through Hole TO-220
SCR 700V 8A Standard Recovery Through Hole TO-220
SCR 800V 1.25A Sensitive Gate Surface Mount SMBflat-3L
SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3
SCR 800V 1.25A Sensitive Gate Through Hole
SCR 800V 10A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 800V 10A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 800V 10A Standard Recovery Through Hole TO-220-3
SCR 800V 10A Standard Recovery Through Hole TO-220
SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 800V 12.5A Standard Recovery Through Hole TO-220-3
SCR 800V 12.6A Standard Recovery Through Hole TO-220F-3
SCR 800V 12A DPAK
SCR 800V 12A Standard Recovery Surface Mount D2PAK
SCR 800V 12A Standard Recovery Surface Mount DPAK
SCR 800V 12A Standard Recovery Through Hole IPAK (TO-251)
SCR 800V 12A Standard Recovery Through Hole TO-220
SCR 800V 12A TO-252 (DPAK)
SCR 800V 15.7A Standard Recovery Through Hole TO-220F-3
SCR 800V 16A D2PAK
SCR 800V 16A DPAK
SCR 800V 16A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 800V 16A Standard Recovery Through Hole TO-220-3
SCR 800V 16A Standard Recovery Through Hole TO-220
SCR 800V 16A Standard Recovery Through Hole TO-220AB Full-Pak
SCR 800V 16A Standard Recovery Through Hole TO-220AB
SCR 800V 16A Standard Recovery Through Hole TO-220F
SCR 800V 16A TO-220
SCR 800V 16A TO-220AB INSULATED
SCR 800V 16A TO-263AB (D2PAK)
SCR 800V 172A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
SCR 800V 1A Sensitive Gate Through Hole TO-92
SCR 800V 1A SOT-223
SCR 800V 20A Standard Recovery Surface Mount D2PAK
SCR 800V 20A Standard Recovery Through Hole TO-220
SCR 800V 20A Standard Recovery Through Hole TO-220AB
SCR 800V 20A Standard Recovery Through Hole TO-220F
SCR 800V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 800V 25A Standard Recovery Surface Mount D2PAK
SCR 800V 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 800V 25A Standard Recovery Through Hole TO-220-3
SCR 800V 25A Standard Recovery Through Hole TO-220
SCR 800V 25A Standard Recovery Through Hole TO-220AB Full-Pak
SCR 800V 25A Standard Recovery Through Hole TO-220AB Insulated
SCR 800V 25A TO-263AB (D2PAK)
SCR 800V 285A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
SCR 800V 30A D2PAK
SCR 800V 30A Standard Recovery Through Hole IITO-220E
SCR 800V 30A Standard Recovery Through Hole TO-220E
SCR 800V 30A Standard Recovery Through Hole TO-247AC
SCR 800V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 800V 4.7A Standard Recovery Through Hole TO-220F
SCR 800V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 800V 40A Standard Recovery Through Hole TO-220
SCR 800V 40A Standard Recovery Through Hole TO-220AB
SCR 800V 40A TO-220AB INSULATED
SCR 800V 40A TO-220AB
SCR 800V 4A Standard Recovery Through Hole TO-220
SCR 800V 50A TO-220
SCR 800V 50A TO-220AB INSULATED
SCR 800V 50A TO-220AB
SCR 800V 5A Sensitive Gate Through Hole TO-220
SCR 800V 5A Standard Recovery Through Hole TO-220
SCR 800V 80A Sensitive Gate Through Hole TO-247-3
SCR 800V 80A Standard Recovery Surface Mount D3Pak
SCR 800V 8A Standard Recovery Surface Mount DPAK
SCR 800V 8A Standard Recovery Through Hole TO-220
SCR 8kV 2770A Standard Recovery Chassis Mount BG-T15040L-1
SCR 8kV 3600A Standard Recovery Chassis Mount BG-T17240L-1
SCR 900V 1.25A Sensitive Gate Through Hole TO-92
SCR Standard Recovery Through Hole TO-220F
SCR
THYRISTOR
TN5050H-12WL

<< Prev Next >>