onsemi SCRs - Single - MCR8DSMT4 MCR8DSMT4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221310-MCR8DSMT4 Packaging: Tape and Reel Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 90A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 5.1A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MCR8 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221310-MCR8DSMT4 Packaging: Tape and Reel Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 90A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 5.1A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MCR8 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR8DSMT4 - 1221310-MCR8DSMT4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR8DSMT4
1221310-MCR8DSMT4
SCRs - Single - MCR8DSMT4 1221310-MCR8DSMT4
Manufacturer: ON Semiconductor Win Source Part Number: 1221310-MCR8DSMT4 Packaging: Tape and Reel Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 90A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 5.1A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MCR8 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1221310-MCR8DSMT4
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A at 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 5.1A
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: MCR8
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
SCRs - MCR8DSMT4-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Surface Mount DPAK

SCR 600V 8A Sensitive Gate Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR8DSMT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR8DSMT4
Discrete Semiconductor Products - Thyristors - SCRs MCR8DSMT4
SCR 600V 8A DPAK

SCR 600V 8A DPAK

Supplier's Site
THYRISTOR SCR 8A 600V DPAK - 598-MCR8DSMT4 - Utmel Electronic Limited
Hong Kong, China
THYRISTOR SCR 8A 600V DPAK
598-MCR8DSMT4
THYRISTOR SCR 8A 600V DPAK 598-MCR8DSMT4
THYRISTOR SCR 8A 600V DPAK

THYRISTOR SCR 8A 600V DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1221310-MCR8DSMT4 MCR8DSMT4-ND MCR8DSMT4 598-MCR8DSMT4
Product Name SCRs - Single - MCR8DSMT4 SCRs Discrete Semiconductor Products - Thyristors - SCRs THYRISTOR SCR 8A 600V DPAK
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
VDRM 600 volts 600 volts
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827HD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details