Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S6008L56

Description
Win Source Part Number: 1279018-S6008L56 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab, Formed Leads Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6008L56
Request a Quote Datasheet
Description
Win Source Part Number: 1279018-S6008L56 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab, Formed Leads Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6008L56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1279018-S6008L56 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1279018-S6008L56
Discrete Semiconductor Products - Thyristors - SCRs 1279018-S6008L56
Win Source Part Number: 1279018-S6008L56 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab, Formed Leads Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6008L56

Win Source Part Number: 1279018-S6008L56
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab, Formed Leads
Supplier Device Package: TO-220 Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6008L56

Buy Now Datasheet
SCRs - S6008L56-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Standard Recovery Through Hole TO-220 Isolated Tab

SCR 600V 8A Standard Recovery Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6008L56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6008L56
Discrete Semiconductor Products - Thyristors - SCRs S6008L56
SCR 600V 8A TO220

SCR 600V 8A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1279018-S6008L56 S6008L56-ND S6008L56
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010011FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD270N16KOFBPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details