Littelfuse, Inc. Low Power SCR up to 1200V MCR69-2G

Description
The Silicon Controlled Rectifier is designed for overvoltage protection in crowbar circuits. Glass-Passivated Junctions for Greater Parameter Stability and Reliability Center-Gate Geometry for Uniform Current Spreading Enabling High Discharge Current Small Rugged, Thermowatt Package Constructed for Low Thermal Resistance and Maximum Power Dissipation and Durability High Capacitor Discharge Current, 300 Amps Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for overvoltage protection in crowbar circuits. Glass-Passivated Junctions for Greater Parameter Stability and Reliability Center-Gate Geometry for Uniform Current Spreading Enabling High Discharge Current Small Rugged, Thermowatt Package Constructed for Low Thermal Resistance and Maximum Power Dissipation and Durability High Capacitor Discharge Current, 300 Amps Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR69-2G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR69-2G
Low Power SCR up to 1200V MCR69-2G
The Silicon Controlled Rectifier is designed for overvoltage protection in crowbar circuits. Glass-Passivated Junctions for Greater Parameter Stability and Reliability Center-Gate Geometry for Uniform Current Spreading Enabling High Discharge Current Small Rugged, Thermowatt Package Constructed for Low Thermal Resistance and Maximum Power Dissipation and Durability High Capacitor Discharge Current, 300 Amps Lead-Free Package Available

The Silicon Controlled Rectifier is designed for overvoltage protection in crowbar circuits. Glass-Passivated Junctions for Greater Parameter Stability and Reliability Center-Gate Geometry for Uniform Current Spreading Enabling High Discharge Current Small Rugged, Thermowatt Package Constructed for Low Thermal Resistance and Maximum Power Dissipation and Durability High Capacitor Discharge Current, 300 Amps Lead-Free Package Available

Supplier's Site Datasheet
SCRs - Single - MCR69-2G - 788352-MCR69-2G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR69-2G
788352-MCR69-2G
SCRs - Single - MCR69-2G 788352-MCR69-2G
Manufacturer: Littelfuse Inc. Win Source Part Number: 788352-MCR69-2G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 50V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz SCR Type: Standard Recovery Family Name: MCR69-2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 10μA ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 788352-MCR69-2G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 50V
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz
SCR Type: Standard Recovery
Family Name: MCR69-2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 50mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 10μA
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - F11476-ND - DigiKey
Thief River Falls, MN, United States
SCR 50V 25A Standard Recovery Through Hole TO-220AB

SCR 50V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 50V 25A

SCRs 50V 25A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR69-2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR69-2G
Discrete Semiconductor Products - Thyristors - SCRs MCR69-2G
SCR 50V 25A TO220AB

SCR 50V 25A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number MCR69-2G 788352-MCR69-2G F11476-ND MCR69-2G MCR69-2G
Product Name Low Power SCR up to 1200V SCRs - Single - MCR69-2G SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 50 volts 50 volts 50 volts
IGT 30 mA
VGT 1.5 volts
Unlock Full Specs
to access all available technical data