Littelfuse, Inc. SCRs S4010VS3TP

Description
SCR 400V 10A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
SCR 400V 10A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4010VS3TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 10A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

SCR 400V 10A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
SCRs - Single - S4010VS3TP - 793623-S4010VS3TP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4010VS3TP
793623-S4010VS3TP
SCRs - Single - S4010VS3TP 793623-S4010VS3TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793623-S4010VS3TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Family Name: S4010VS3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 500μA Current - Hold (Ih) (Maximum): 8mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 6.4A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): S4010VS3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793623-S4010VS3TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Family Name: S4010VS3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 500μA
Current - Hold (Ih) (Maximum): 8mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 6.4A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): S4010VS3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4010VS3TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4010VS3TP
Discrete Semiconductor Products - Thyristors - SCRs S4010VS3TP
SCR 400V 10A TO251

SCR 400V 10A TO251

Supplier's Site
Sheung Wan, Hong Kong
SCRs 10A 500uA 400V Sensing

SCRs 10A 500uA 400V Sensing

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4010VS3TP-ND 793623-S4010VS3TP S4010VS3TP S4010VS3TP
Product Name SCRs SCRs - Single - S4010VS3TP Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010044 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details