The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Available in Two Package Styles Surface Mount Lead Form Case 369A Device Marking: Device Type, e.g., MCR8DCM, Date Code Lead-Free Package Available
SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 800V 8A DPAK
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | MCR8DCNT4G | 18-MCR8DCNT4GTR-ND | MCR8DCNT4G | MCR8DCNT4G | MCR8DCNT4G |
| Product Name | Low Power SCR up to 1200V | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Standards and Certifications | RoHS | ||||
| VDRM | 800 volts | 800 volts | |||
| IGT | 15 mA | ||||
| VGT | 1 volts |