Win Source Part Number: 1278852-S6008VS2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6008VS2TP
SCR 600V 8A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:5.1A; On State RMS Current:8A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A; Holding Current Max:6mA RoHS Compliant: Yes
SCR 600V 8A TO251
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278852-S6008VS2TP | S6008VS2TP-ND | 71J2406 | S6008VS2TP | S6008VS2TP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | Tube | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | ||
| VDRM | 600 volts | 600 volts | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |