Littelfuse, Inc. Low Power SCR up to 1200V MCR708A1G

Description
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications, such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Small Size Passivated Die Surface for Reliability and Uniformity Low Level Triggering and Holding Characteristics Recommend Electrical Replacement for C106 Surface Mount Package - Case 369A Device Marking: Device Type, e.g., CR703A, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications, such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Small Size Passivated Die Surface for Reliability and Uniformity Low Level Triggering and Holding Characteristics Recommend Electrical Replacement for C106 Surface Mount Package - Case 369A Device Marking: Device Type, e.g., CR703A, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR708A1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR708A1G
Low Power SCR up to 1200V MCR708A1G
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications, such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Small Size Passivated Die Surface for Reliability and Uniformity Low Level Triggering and Holding Characteristics Recommend Electrical Replacement for C106 Surface Mount Package - Case 369A Device Marking: Device Type, e.g., CR703A, Date Code Lead-Free Package Available

This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications, such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Small Size Passivated Die Surface for Reliability and Uniformity Low Level Triggering and Holding Characteristics Recommend Electrical Replacement for C106 Surface Mount Package - Case 369A Device Marking: Device Type, e.g., CR703A, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - Single - MCR708A1G - 884407-MCR708A1G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR708A1G
884407-MCR708A1G
SCRs - Single - MCR708A1G 884407-MCR708A1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 884407-MCR708A1G Operating Temperature Range: -40°C ~ 110°C Features: SCR 600 V 4 A Sensitive Gate Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: MCR708A Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8541.30.0080 Other Part Number: MCR708A1G-ND, MCR708A1GOS, MCR708A1GOS-ND, 18-MCR708A1G

Manufacturer: Littelfuse Inc.
Win Source Part Number: 884407-MCR708A1G
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 600 V 4 A Sensitive Gate Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: MCR708A
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8541.30.0080
Other Part Number: MCR708A1G-ND, MCR708A1GOS, MCR708A1GOS-ND, 18-MCR708A1G

Buy Now Datasheet
SCRs - 18-MCR708A1G-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600V 4A

SCRs 600V 4A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR708A1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR708A1G
Discrete Semiconductor Products - Thyristors - SCRs MCR708A1G
SCR 600V 4A IPAK

SCR 600V 4A IPAK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number MCR708A1G 884407-MCR708A1G 18-MCR708A1G-ND MCR708A1G MCR708A1G
Product Name Low Power SCR up to 1200V SCRs - Single - MCR708A1G SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts
IGT 0.0750 mA
VGT 0.8000 volts
IT(RMS) 4 amps 4 amps
Unlock Full Specs
to access all available technical data