SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 107255-P0115DA 5AL3
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 50μA
Voltage - On State (Vtm) (Max): 1.95V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
SCR 400V 800MA TO92-3
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-3713-1-ND | 107255-P0115DA 5AL3 | P0115DA 5AL3 | P0115DA 5AL3 |
| Product Name | SCRs | SCRs - Single - P0115DA 5AL3 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |