Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2025L S2025L

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2025L - S2025L - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2025L
S2025L
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2025L S2025L
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278992-S2025L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278992-S2025L
Discrete Semiconductor Products - Thyristors - SCRs 1278992-S2025L
Win Source Part Number: 1278992-S2025L Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 35 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 16 A Current - On State (It (RMS)) (Max): 25 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1278992-S2025L
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 16 A
Current - On State (It (RMS)) (Max): 25 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220 Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
SCRs - S2025L-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 25A Standard Recovery Through Hole TO-220 Isolated Tab

SCR 200V 25A Standard Recovery Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2025L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2025L
Discrete Semiconductor Products - Thyristors - SCRs S2025L
SCR 200V 25A TO220

SCR 200V 25A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21567353 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21567353
Thyristor/SCR/Triac/Diac/Alternistor 21567353
SCR THYRISTOR, 25A, 200V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX, IGT:35MA; CURRENT IT AV:16A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 25A, 200V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX, IGT:35MA; CURRENT IT AV:16A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S2025L 1278992-S2025L S2025L-ND S2025L 21567353
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2025L Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS
VGT 1.5 volts
VTM 1.6 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data