Littelfuse, Inc. SCRs S2004DS1RP

Description
SCR 200V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 200V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S2004DS1RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 200V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - S2004DS1RP - 793532-S2004DS1RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S2004DS1RP
793532-S2004DS1RP
SCRs - Single - S2004DS1RP 793532-S2004DS1RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793532-S2004DS1RP Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: S2004DS1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 50μA Current - Hold (Ih) (Maximum): 4mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 2.5A Current - Off State (Maximum): 2μA Alternative Parts (Cross-Reference): FS0403BD00TR; FS0402BD00TR; FS0404BD00TR ; FS0401BD00TR; Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793532-S2004DS1RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: S2004DS1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 50μA
Current - Hold (Ih) (Maximum): 4mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 2.5A
Current - Off State (Maximum): 2μA
Alternative Parts (Cross-Reference): FS0403BD00TR; FS0402BD00TR; FS0404BD00TR ; FS0401BD00TR;
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2004DS1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2004DS1RP
Discrete Semiconductor Products - Thyristors - SCRs S2004DS1RP
SCR 200V 4A TO252

SCR 200V 4A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number S2004DS1RP-ND 793532-S2004DS1RP S2004DS1RP
Product Name SCRs SCRs - Single - S2004DS1RP Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Scr Thyristor, 1.6Kv Rohs Compliant Infineon - 42AH2046 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details