Littelfuse, Inc. SCRs - Single - S4N1RP S4N1RP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093703-S4N1RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 640mA Current - On State (It (RMS)) (Max): 1A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: Compak Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093703-S4N1RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 640mA Current - On State (It (RMS)) (Max): 1A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: Compak Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S4N1RP - 1093703-S4N1RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4N1RP
1093703-S4N1RP
SCRs - Single - S4N1RP 1093703-S4N1RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093703-S4N1RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 640mA Current - On State (It (RMS)) (Max): 1A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: Compak Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093703-S4N1RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 640mA
Current - On State (It (RMS)) (Max): 1A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: Compak
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - S4N1RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1A Standard Recovery Surface Mount Compak

SCR 400V 1A Standard Recovery Surface Mount Compak

Buy Now Datasheet
SCRs - S4N1RPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1A Standard Recovery Surface Mount Compak

SCR 400V 1A Standard Recovery Surface Mount Compak

Buy Now Datasheet
SCRs - S4N1RPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1A Standard Recovery Surface Mount Compak

SCR 400V 1A Standard Recovery Surface Mount Compak

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4N1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4N1RP
Discrete Semiconductor Products - Thyristors - SCRs S4N1RP
SCR 400V 1A COMPAK

SCR 400V 1A COMPAK

Supplier's Site
Sheung Wan, Hong Kong
SCRs S4N1RP

SCRs S4N1RP

Buy Now Datasheet
Scr Thyristor, 640Ma, 400V To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 12J3186 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 640Ma, 400V To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
12J3186
Scr Thyristor, 640Ma, 400V To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse 12J3186
SCR THYRISTOR, 640mA, 400V TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:10mA; Average On State Current:640mA; On State RMS Current:1A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 640mA, 400V TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:10mA; Average On State Current:640mA; On State RMS Current:1A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1093703-S4N1RP S4N1RPTR-ND S4N1RP S4N1RP 12J3186
Product Name SCRs - Single - S4N1RP SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 640Ma, 400V To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type Compak DO-214AA, SMB (3 Leads), Compak DO-214AA, SMB (3 Leads), Compak TO-263AA
VDRM 400 volts 400 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CAH1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor Diode Module, 1.6Kv, 250A Rohs Compliant Infineon - 42AH2074 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers