STMicroelectronics, Inc. Thyristors P0111MA 1AA3

Description
Thyristor SCR 0.8A 600V TO-92
Request a Quote Datasheet
Description
Thyristor SCR 0.8A 600V TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 6870984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
6870984
Thyristors 6870984
Thyristor SCR 0.8A 600V TO-92

Thyristor SCR 0.8A 600V TO-92

Supplier's Site
Thyristors - 6870984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
6870984P
Thyristors 6870984P
Thyristor SCR 0.8A 600V TO-92

Thyristor SCR 0.8A 600V TO-92

Supplier's Site
Thyristors - 1657773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1657773
Thyristors 1657773
Thyristor SCR 0.8A 600V TO-92

Thyristor SCR 0.8A 600V TO-92

Supplier's Site
SCRs - 497-4618-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - P0111MA 1AA3 - 1085237-P0111MA 1AA3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0111MA 1AA3
1085237-P0111MA 1AA3
SCRs - Single - P0111MA 1AA3 1085237-P0111MA 1AA3
Manufacturer: STMicroelectronics Win Source Part Number: 1085237-P0111MA 1AA3 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 25μA Voltage - On State (Vtm) (Max): 1.95V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Signal Processing, Sensing & Instrumentation

Manufacturer: STMicroelectronics
Win Source Part Number: 1085237-P0111MA 1AA3
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 25μA
Voltage - On State (Vtm) (Max): 1.95V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing, Sensing & Instrumentation

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - P0111MA 1AA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0111MA 1AA3
Discrete Semiconductor Products - Thyristors - SCRs P0111MA 1AA3
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site Datasheet
Thyristor, 600V, 0.8A, To-92-3 Rohs Compliant Stmicroelectronics - 47AK6864 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 0.8A, To-92-3 Rohs Compliant Stmicroelectronics
47AK6864
Thyristor, 600V, 0.8A, To-92-3 Rohs Compliant Stmicroelectronics 47AK6864
THYRISTOR, 600V, 0.8A, TO-92-3 ROHS COMPLIANT: YES

THYRISTOR, 600V, 0.8A, TO-92-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 6870984 6870984P 497-4618-ND 1085237-P0111MA 1AA3 P0111MA 1AA3 P0111MA 1AA3 47AK6864
Product Name Thyristors Thyristors SCRs SCRs - Single - P0111MA 1AA3 Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 600V, 0.8A, To-92-3 Rohs Compliant Stmicroelectronics
Thyristor Type Scr SCR SCR SCR SCR SCR
Package Type To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92-3 TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Pin Count 3 3
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2480N26TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B562SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details