This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 200V 8A Standard Recovery Through Hole TO-220 Non-Isolated Tab
Manufacturer: Teccor Electronics
Win Source Part Number: 1245027-S2008R
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
SCR 200V 8A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S2008R | S2008R-ND | 1245027-S2008R | S2008R |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2008R | SCRs | SCRs - Single - S2008R | Discrete Semiconductor Products - Thyristors - SCRs |
| VGT | 1.5 volts | |||
| VTM | 1.6 volts | |||
| IT(RMS) | 8 amps | 8 amps | ||
| Thyristor Type | SCR | SCR | SCR |