Littelfuse, Inc. Low Power SCR up to 1200V MCR72-6G

Description
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR72-6G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR72-6G
Low Power SCR up to 1200V MCR72-6G
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available

The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR72-6GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Sensitive Gate Through Hole TO-220AB

SCR 400V 8A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - MCR72-6G - 1075562-MCR72-6G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR72-6G
1075562-MCR72-6G
SCRs - Single - MCR72-6G 1075562-MCR72-6G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075562-MCR72-6G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 6mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 2V Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1075562-MCR72-6G
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 6mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 2V
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR 400V 8A TO220AB

SCR 400V 8A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 400V 8A

SCRs 400V 8A

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 124122945 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
124122945
Thyristor/SCR/Triac/Diac/Alternistor 124122945
THYRISTOR, SEN SCR, 400V, 8A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, SEN SCR, 400V, 8A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR72-6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR72-6G
Discrete Semiconductor Products - Thyristors - SCRs MCR72-6G
SCR 400V 8A TO220AB

SCR 400V 8A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR72-6G MCR72-6GOS-ND 1075562-MCR72-6G MCR72-6G MCR72-6G 124122945 MCR72-6G
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - MCR72-6G SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 400 volts 400 volts 400 volts
IGT 0.2000 mA
VGT 1.5 volts
Unlock Full Specs
to access all available technical data