Littelfuse, Inc. Low Power SCR up to 1200V S6006LTP

Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6006LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6006LTP
Low Power SCR up to 1200V S6006LTP
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - Single - S6006LTP - 793665-S6006LTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6006LTP
793665-S6006LTP
SCRs - Single - S6006LTP 793665-S6006LTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793665-S6006LTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Isolated Tab Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Family Name: S6006L Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-L Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 3.8A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): TXN608; TYN606RG; TYN606; TYN610RG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793665-S6006LTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3 Isolated Tab
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Family Name: S6006L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 3.8A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): TXN608; TYN606RG; TYN606; TYN610RG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - F7254-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Standard Recovery Through Hole TO-220AB-L

SCR 600V 6A Standard Recovery Through Hole TO-220AB-L

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6006LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6006LTP
Discrete Semiconductor Products - Thyristors - SCRs S6006LTP
SCR 600V 6A TO220AB-L

SCR 600V 6A TO220AB-L

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 4A

SCRs 600V 4A

Buy Now Datasheet
SCR NON-SENSITIVE GATE 6.0A 600V - 461-S6006LTP - Utmel Electronic Limited
Hong Kong, China
SCR NON-SENSITIVE GATE 6.0A 600V
461-S6006LTP
SCR NON-SENSITIVE GATE 6.0A 600V 461-S6006LTP
SCR NON-SENSITIVE GATE 6.0A 600V

SCR NON-SENSITIVE GATE 6.0A 600V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6006LTP 793665-S6006LTP F7254-ND S6006LTP S6006LTP 461-S6006LTP
Product Name Low Power SCR up to 1200V SCRs - Single - S6006LTP SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs SCR NON-SENSITIVE GATE 6.0A 600V
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
IT(RMS) 6 amps 6 amps
Unlock Full Specs
to access all available technical data