Littelfuse, Inc. Low Power SCR up to 1200V MCR8SNG

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR8SNG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR8SNG
Low Power SCR up to 1200V MCR8SNG
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR8SNGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Sensitive Gate Through Hole TO-220AB

SCR 800V 8A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Scr Thyristor, 8A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 82Y6939 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 8A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
82Y6939
Scr Thyristor, 8A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 82Y6939
SCR THYRISTOR, 8A, 800V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

SCR THYRISTOR, 8A, 800V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet
SCR 800V 8A TO220AB

SCR 800V 8A TO220AB

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 32320399 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
32320399
Thyristor/SCR/Triac/Diac/Alternistor 32320399
SILICON CONTROLLED RECTIFIER, 8A I(T)RMS, 8000MA I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 8A I(T)RMS, 8000MA I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR8SNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR8SNG
Discrete Semiconductor Products - Thyristors - SCRs MCR8SNG
SCR 800V 8A TO220AB

SCR 800V 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 800V 8A

SCRs 800V 8A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR8SNG MCR8SNGOS-ND 82Y6939 MCR8SNG 32320399 MCR8SNG MCR8SNG
Product Name Low Power SCR up to 1200V SCRs Scr Thyristor, 8A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts
IGT 0.2000 mA
VGT 1 volts
IT(RMS) 8 amps 8 amps 8 amps
Unlock Full Specs
to access all available technical data