The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Available in Two Package Styles Surface Mount Lead Form Case 369A Device Marking: Device Type, e.g., MCR8DCM, Date Code Lead-Free Package Available
SCR 600V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 600V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 600V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR THYRISTOR, 8A, 600V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:5.1A; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-252; No. of Pins:4Pins; Peak Non Rep RoHS Compliant: Yes
SCR 600V 8A DPAK
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | MCR8DCMT4G | MCR8DCMT4GOSTR-ND | 33AC0745 | MCR8DCMT4G | MCR8DCMT4G |
| Product Name | Low Power SCR up to 1200V | SCRs | Scr Thyristor, 8A, 600V, To-252; Peak Repetitive Off-State Voltage, Vdrm Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Standards and Certifications | RoHS | RoHS | |||
| VDRM | 600 volts | 600 volts | 600 volts | ||
| IGT | 15 mA | ||||
| VGT | 1 volts | ||||
| IT(RMS) | 8 amps | 8 amps | 8 amps |