Littelfuse, Inc. Low Power SCR up to 1200V NYC228STT1G

Description
The Silicon Controlled Rectifier is designed and tested for repetitive peak operation required for CD ignition, fuel igniters, flash circuits, motor controls and low-power switching applications. Blocking Voltage to 600 V High Surge Current 15 A Very Low Forward “On” Voltage at High Current Low-Cost Surface Mount SOT223 Package These are PbFree Devices
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed and tested for repetitive peak operation required for CD ignition, fuel igniters, flash circuits, motor controls and low-power switching applications. Blocking Voltage to 600 V High Surge Current 15 A Very Low Forward “On” Voltage at High Current Low-Cost Surface Mount SOT223 Package These are PbFree Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - NYC228STT1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
NYC228STT1G
Low Power SCR up to 1200V NYC228STT1G
The Silicon Controlled Rectifier is designed and tested for repetitive peak operation required for CD ignition, fuel igniters, flash circuits, motor controls and low-power switching applications. Blocking Voltage to 600 V High Surge Current 15 A Very Low Forward “On” Voltage at High Current Low-Cost Surface Mount SOT223 Package These are PbFree Devices

The Silicon Controlled Rectifier is designed and tested for repetitive peak operation required for CD ignition, fuel igniters, flash circuits, motor controls and low-power switching applications. Blocking Voltage to 600 V High Surge Current 15 A Very Low Forward “On” Voltage at High Current Low-Cost Surface Mount SOT223 Package These are PbFree Devices

Supplier's Site Datasheet
SCRs - NYC228STT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - NYC228STT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - NYC228STT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - Single - NYC228STT1G - 1084247-NYC228STT1G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - NYC228STT1G
1084247-NYC228STT1G
SCRs - Single - NYC228STT1G 1084247-NYC228STT1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1084247-NYC228STT1G Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1084247-NYC228STT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 1.5A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - NYC228STT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
NYC228STT1G
Discrete Semiconductor Products - Thyristors - SCRs NYC228STT1G
SCR 600V 1.5A SOT223

SCR 600V 1.5A SOT223

Supplier's Site
SCR 600V 1.5A SOT223

SCR 600V 1.5A SOT223

Supplier's Site Datasheet
Scr Thyristor, 1.5A, 600V, Sot-223-4; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0760 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.5A, 600V, Sot-223-4; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0760
Scr Thyristor, 1.5A, 600V, Sot-223-4; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0760
SCR THYRISTOR, 1.5A, 600V, SOT-223-4; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):1.5A; Thyristor Case Style:SOT-223; No. of Pins:4Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 1.5A, 600V, SOT-223-4; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):1.5A; Thyristor Case Style:SOT-223; No. of Pins:4Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number NYC228STT1G NYC228STT1GOSCT-ND 1084247-NYC228STT1G NYC228STT1G NYC228STT1G 33AC0760
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - NYC228STT1G Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 1.5A, 600V, Sot-223-4; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
IT(RMS) 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data