Littelfuse, Inc. Low Power SCR up to 1200V S4040RTP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4040RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4040RTP
Low Power SCR up to 1200V S4040RTP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
SCRs - Single - S4040RTP - 793628-S4040RTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4040RTP
793628-S4040RTP
SCRs - Single - S4040RTP 793628-S4040RTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793628-S4040RTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A SCR Type: Standard Recovery Family Name: S4040R Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Non-Isolated Tab Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 60mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 25A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): MCR265-6; CR3JM-8; MCR265-006 ; CR3AMZ-8; Introduction Date: July 29, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793628-S4040RTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Standard Recovery
Family Name: S4040R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Non-Isolated Tab
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 60mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 25A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): MCR265-6; CR3JM-8; MCR265-006 ; CR3AMZ-8;
Introduction Date: July 29, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - F7302-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 40A Standard Recovery Through Hole TO-220 Non-Isolated Tab

SCR 400V 40A Standard Recovery Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4040RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4040RTP
Discrete Semiconductor Products - Thyristors - SCRs S4040RTP
SCR 400V 40A TO220

SCR 400V 40A TO220

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 400V 40A TO220

SCRs SCR 400V 40A TO220

Buy Now Datasheet
SCRs SCR 400V 40A TO220 - 461-S4040RTP - Utmel Electronic Limited
Hong Kong, China
SCRs SCR 400V 40A TO220
461-S4040RTP
SCRs SCR 400V 40A TO220 461-S4040RTP
SCRs SCR 400V 40A TO220

SCRs SCR 400V 40A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4040RTP 793628-S4040RTP F7302-ND S4040RTP S4040RTP 461-S4040RTP
Product Name Low Power SCR up to 1200V SCRs - Single - S4040RTP SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs SCR 400V 40A TO220
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts 400 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data