Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Win Source Part Number: 1279029-S4055R
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220 Non-Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S4055R,F5305,-S4055R
SCR 400V 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR THYRISTOR, 55A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR 400V 55A TO220
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4055R | 1279029-S4055R | F5305-ND | 12J3250 | S4055R | S4055R |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4055R | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 55A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | RoHS | ||||
| VGT | 1.5 volts | |||||
| VTM | 1.8 volts | |||||
| IT(RMS) | 55 amps | 55 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR |