Manufacturer: Littelfuse Inc.
Win Source Part Number: 893073-S402TSRP
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 400 V 1.5 A Sensitive Gate Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080
Other Part Number: -S402TSRP, F6831CT, F6831TR, S402TSRP-ND, F6831DKR
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-223
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-223
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-223
SCR 400V 1.5A SOT223
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 893073-S402TSRP | F6831TR-ND | S402TSRP | S402TSRP |
| Product Name | SCRs - Single - S402TSRP | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |