Littelfuse, Inc. Low Power SCR up to 1200V S4065KTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4065KTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4065KTP
Low Power SCR up to 1200V S4065KTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Supplier's Site Datasheet
SCRs - Single - S4065KTP - 793631-S4065KTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4065KTP
793631-S4065KTP
SCRs - Single - S4065KTP 793631-S4065KTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793631-S4065KTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-218-3 (Isolated), TO-218AC Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A SCR Type: Standard Recovery Family Name: S4065K Categories: Discrete Semiconductor Products Manufacturer Package: TO-218 Isolated Tab Current - On State (It (RMS)) (Maximum): 65A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 80mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 41A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): S2065KTP; S2065K; S4065KTP; S4065K; S4065K; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793631-S4065KTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-218-3 (Isolated), TO-218AC
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A
SCR Type: Standard Recovery
Family Name: S4065K
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-218 Isolated Tab
Current - On State (It (RMS)) (Maximum): 65A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 80mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 41A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): S2065KTP; S2065K; S4065KTP; S4065K; S4065K;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - S4065KTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 65A Standard Recovery Through Hole TO-218 Isolated Tab

SCR 400V 65A Standard Recovery Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4065KTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4065KTP
Discrete Semiconductor Products - Thyristors - SCRs S4065KTP
SCR 400V 65A TO218

SCR 400V 65A TO218

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 400V 65A Iso

SCRs SCR 400V 65A Iso

Buy Now Datasheet
Scr Thyristor, 65A, 400V, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC1036 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 65A, 400V, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC1036
Scr Thyristor, 65A, 400V, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC1036
SCR THYRISTOR, 65A, 400V, TO-218AC; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:50mA; Current It av:41A; On State RMS Current IT(rms):65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 65A, 400V, TO-218AC; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:50mA; Current It av:41A; On State RMS Current IT(rms):65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 21572166 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21572166
Thyristor/SCR/Triac/Diac/Alternistor 21572166
SCR, THYRISTOR, 1.8V FORWARD, 65A RMS, 50MA GATE TRIGGER, 2A GATE TRIGGER, 400VDRM, 41A, SMTO-218. FREE 2 YEAR RADWELL WARRANTY

SCR, THYRISTOR, 1.8V FORWARD, 65A RMS, 50MA GATE TRIGGER, 2A GATE TRIGGER, 400VDRM, 41A, SMTO-218. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4065KTP 793631-S4065KTP S4065KTP-ND S4065KTP S4065KTP 33AC1036 21572166
Product Name Low Power SCR up to 1200V SCRs - Single - S4065KTP SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 65A, 400V, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS
VDRM 400 volts 400 volts 400 volts 400 volts
IGT 50 mA
VGT 2 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data