Littelfuse, Inc. Low Power SCR up to 1200V NYC0102BLT1G

Description
The NYC0102BLT1G is a 200 V, 0.25 A sensitive gate Silicon Controlled Rectifier in the SOT-23 package. It is designed for highly-sensitive triggering in low-power switching applications. End Products: Ground Fault Interrupter (GFCI) Relay and Lamp drivers Small motor control Gate driver for large Thyristors Sensing and detection circuits, smoke alarm detector LCV TV power supply Miniature surface mount SOT-23 package for high package density High ITSM for small SOT-23 package High dv/dt, higher noise immunity Ground Fault Interrupter (GFCI) Relay and Lamp drivers Small motor control Gate driver for large Thyristors Sensing and detection circuits, smoke alarm detector LCV TV power supply Lead-free and halogen-free
Request a Quote Datasheet
Description
The NYC0102BLT1G is a 200 V, 0.25 A sensitive gate Silicon Controlled Rectifier in the SOT-23 package. It is designed for highly-sensitive triggering in low-power switching applications. End Products: Ground Fault Interrupter (GFCI) Relay and Lamp drivers Small motor control Gate driver for large Thyristors Sensing and detection circuits, smoke alarm detector LCV TV power supply Miniature surface mount SOT-23 package for high package density High ITSM for small SOT-23 package High dv/dt, higher noise immunity Ground Fault Interrupter (GFCI) Relay and Lamp drivers Small motor control Gate driver for large Thyristors Sensing and detection circuits, smoke alarm detector LCV TV power supply Lead-free and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - NYC0102BLT1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
NYC0102BLT1G
Low Power SCR up to 1200V NYC0102BLT1G
The NYC0102BLT1G is a 200 V, 0.25 A sensitive gate Silicon Controlled Rectifier in the SOT-23 package. It is designed for highly-sensitive triggering in low-power switching applications. End Products: Ground Fault Interrupter (GFCI) Relay and Lamp drivers Small motor control Gate driver for large Thyristors Sensing and detection circuits, smoke alarm detector LCV TV power supply Miniature surface mount SOT-23 package for high package density High ITSM for small SOT-23 package High dv/dt, higher noise immunity Ground Fault Interrupter (GFCI) Relay and Lamp drivers Small motor control Gate driver for large Thyristors Sensing and detection circuits, smoke alarm detector LCV TV power supply Lead-free and halogen-free

The NYC0102BLT1G is a 200 V, 0.25 A sensitive gate Silicon Controlled Rectifier in the SOT-23 package. It is designed for highly-sensitive triggering in low-power switching applications. End Products: Ground Fault Interrupter (GFCI) Relay and Lamp drivers Small motor control Gate driver for large Thyristors Sensing and detection circuits, smoke alarm detector LCV TV power supply Miniature surface mount SOT-23 package for high package density High ITSM for small SOT-23 package High dv/dt, higher noise immunity Ground Fault Interrupter (GFCI) Relay and Lamp drivers Small motor control Gate driver for large Thyristors Sensing and detection circuits, smoke alarm detector LCV TV power supply Lead-free and halogen-free

Supplier's Site Datasheet
SCRs - NYC0102BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

Buy Now Datasheet
SCRs - NYC0102BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

Buy Now Datasheet
SCRs - NYC0102BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

Buy Now Datasheet
SCRs - Single - NYC0102BLT1G - 1084245-NYC0102BLT1G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - NYC0102BLT1G
1084245-NYC0102BLT1G
SCRs - Single - NYC0102BLT1G 1084245-NYC0102BLT1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1084245-NYC0102BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6mA Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 250mA Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 7A @ 60Hz SCR Type: Sensitive Gate Family Name: NYC0102BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): P0102BL; P0102BL 5AA4; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1084245-NYC0102BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6mA
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 250mA
Current - Off State (Max): 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A @ 60Hz
SCR Type: Sensitive Gate
Family Name: NYC0102BL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): P0102BL; P0102BL 5AA4;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thyristors - 8083993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8083993
Thyristors 8083993
NYC0102BLT1G, THY SOT23 SCR

NYC0102BLT1G, THY SOT23 SCR

Supplier's Site
Thyristors - 8083993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8083993P
Thyristors 8083993P
NYC0102BLT1G, THY SOT23 SCR

NYC0102BLT1G, THY SOT23 SCR

Supplier's Site
Thyristors - 1245420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1245420
Thyristors 1245420
NYC0102BLT1G, THY SOT23 SCR

NYC0102BLT1G, THY SOT23 SCR

Supplier's Site
SCR 200V 250MA SOT23-3

SCR 200V 250MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs THY SOT23 SCR

SCRs THY SOT23 SCR

Buy Now Datasheet
Scr, 0.25A, 200V, Sot-23-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 81Y7079 - Newark, An Avnet Company
Chicago, IL, United States
Scr, 0.25A, 200V, Sot-23-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
81Y7079
Scr, 0.25A, 200V, Sot-23-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 81Y7079
SCR, 0.25A, 200V, SOT-23-3; Peak Repetitive Off-State Voltage, Vdrm:200V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):250mA; Thyristor Case Style:SOT-23; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes

SCR, 0.25A, 200V, SOT-23-3; Peak Repetitive Off-State Voltage, Vdrm:200V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):250mA; Thyristor Case Style:SOT-23; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - NYC0102BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
NYC0102BLT1G
Discrete Semiconductor Products - Thyristors - SCRs NYC0102BLT1G
SCR 200V 250MA SOT23-3

SCR 200V 250MA SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
NYC0102BLT1G
Triode/MOS Tube/Transistor >> TRIACs NYC0102BLT1G
6mA 200uA 200V SOT-23 TRIACs ROHS

6mA 200uA 200V SOT-23 TRIACs ROHS

Supplier's Site Datasheet
SCR REVERSE BLOCK THY SOT-23 - 461-NYC0102BLT1G - Utmel Electronic Limited
Hong Kong, China
SCR REVERSE BLOCK THY SOT-23
461-NYC0102BLT1G
SCR REVERSE BLOCK THY SOT-23 461-NYC0102BLT1G
SCR REVERSE BLOCK THY SOT-23

SCR REVERSE BLOCK THY SOT-23

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Triacs Thyristors
Product Number NYC0102BLT1G NYC0102BLT1GOSTR-ND 1084245-NYC0102BLT1G 8083993 8083993P NYC0102BLT1G NYC0102BLT1G 81Y7079 NYC0102BLT1G NYC0102BLT1G 461-NYC0102BLT1G
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - NYC0102BLT1G Thyristors Thyristors SCRs SCRs Scr, 0.25A, 200V, Sot-23-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Discrete Semiconductor Products - Thyristors - SCRs Triode/MOS Tube/Transistor >> TRIACs SCR REVERSE BLOCK THY SOT-23
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
VDRM 200 volts 200 volts 200 volts 200 volts 200 volts 200 volts
IGT 0.2000 mA 0.2000 mA
VGT 0.8000 volts 0.8000 volts
IT(RMS) 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data