Littelfuse, Inc. Low Power SCR up to 1200V MCR8NG

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 600 thru 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum at 125°C Device Marking: Logo, Device Type, e.g., MCR8N, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 600 thru 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum at 125°C Device Marking: Logo, Device Type, e.g., MCR8N, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR8NG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR8NG
Low Power SCR up to 1200V MCR8NG
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 600 thru 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum at 125°C Device Marking: Logo, Device Type, e.g., MCR8N, Date Code Lead-Free Package Available

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 600 thru 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum at 125°C Device Marking: Logo, Device Type, e.g., MCR8N, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR8NGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Standard Recovery Through Hole TO-220AB

SCR 800V 8A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 800V 8A

SCRs 800V 8A

Buy Now Datasheet
SCR 800V 8A TO220AB

SCR 800V 8A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR8NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR8NG
Discrete Semiconductor Products - Thyristors - SCRs MCR8NG
SCR 800V 8A TO220AB

SCR 800V 8A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number MCR8NG MCR8NGOS-ND MCR8NG MCR8NG MCR8NG
Product Name Low Power SCR up to 1200V SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 800 volts 800 volts
IGT 15 mA
VGT 1 volts
Unlock Full Specs
to access all available technical data