Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S4008DS2TP

Description
Win Source Part Number: 1278879-S4008DS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4008DS2TP
Request a Quote Datasheet
Description
Win Source Part Number: 1278879-S4008DS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4008DS2TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278879-S4008DS2TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278879-S4008DS2TP
Discrete Semiconductor Products - Thyristors - SCRs 1278879-S4008DS2TP
Win Source Part Number: 1278879-S4008DS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4008DS2TP

Win Source Part Number: 1278879-S4008DS2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S4008DS2TP

Buy Now Datasheet
SCRs - S4008DS2TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 8A 200uA 400V

SCRs 8A 200uA 400V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4008DS2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4008DS2TP
Discrete Semiconductor Products - Thyristors - SCRs S4008DS2TP
SCR 400V 8A TO252

SCR 400V 8A TO252

Supplier's Site
Scr Thyristor, 5.1A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse - 71J2366 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 5.1A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse
71J2366
Scr Thyristor, 5.1A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse 71J2366
SCR THYRISTOR, 5.1A, 400V, TO-252; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:5.1A; On State RMS Current:8A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes

SCR THYRISTOR, 5.1A, 400V, TO-252; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:5.1A; On State RMS Current:8A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1278879-S4008DS2TP S4008DS2TP-ND S4008DS2TP S4008DS2TP 71J2366
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 5.1A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; Tube DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
VDRM 400 volts 400 volts
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Scr Thyristor, 1.6Kv, 515A Rohs Compliant Infineon - 42AH1762 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B541SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details