Littelfuse, Inc. SCRs - Single - S4S2RP S4S2RP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 118777-S4S2RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 50μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: Compak Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 118777-S4S2RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 50μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: Compak Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S4S2RP - 118777-S4S2RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4S2RP
118777-S4S2RP
SCRs - Single - S4S2RP 118777-S4S2RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 118777-S4S2RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 50μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: Compak Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 118777-S4S2RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 50μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: Compak
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - S4S2CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount Compak

SCR 400V 800mA Sensitive Gate Surface Mount Compak

Buy Now Datasheet
SCRs - S4S2TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount Compak

SCR 400V 800mA Sensitive Gate Surface Mount Compak

Buy Now Datasheet
SCRs - S4S2DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount Compak

SCR 400V 800mA Sensitive Gate Surface Mount Compak

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sensing

SCRs Sensing

Buy Now Datasheet
Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse - 45J2746 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse
45J2746
Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse 45J2746
SCR THYRISTOR, 510mA, 400V, DO-214; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 400V, DO-214; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse - 12J3189 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse
12J3189
Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse 12J3189
SCR THYRISTOR, 510mA, 400V, DO-214; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 400V, DO-214; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S4S2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4S2RP
Discrete Semiconductor Products - Thyristors - SCRs S4S2RP
SCR 400V 800MA COMPAK

SCR 400V 800MA COMPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 118777-S4S2RP S4S2CT-ND S4S2RP 45J2746 S4S2RP
Product Name SCRs - Single - S4S2RP SCRs SCRs Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type Compak DO-214AA, SMB (3 Leads), Compak DO-214 DO-214AA, SMB (3 Leads), Compak
VDRM 400 volts 400 volts
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842CCH1400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
EUPC Phase Control - T700N22TOF - Galco Industrial Electronics
Infineon Technologies AG
View Details
2 suppliers