Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S6006DRP

Description
Win Source Part Number: 1278942-S6006DRP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S6006D,S6006D RP,S6006DDKR,S6006DT R,S6006DCT,-S6006DRP RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1278942-S6006DRP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S6006D,S6006D RP,S6006DDKR,S6006DT R,S6006DCT,-S6006DRP RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278942-S6006DRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278942-S6006DRP
Discrete Semiconductor Products - Thyristors - SCRs 1278942-S6006DRP
Win Source Part Number: 1278942-S6006DRP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S6006D,S6006D RP,S6006DDKR,S6006DT R,S6006DCT,-S6006DRP RoHS Status: RoHS non-compliant

Win Source Part Number: 1278942-S6006DRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S6006D,S6006D RP,S6006DDKR,S6006DTR,S6006DCT,-S6006DRP
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SCRs - S6006DDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S6006DTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S6006DCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 6A 200uA 600V

SCRs 6A 200uA 600V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6006DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6006DRP
Discrete Semiconductor Products - Thyristors - SCRs S6006DRP
SCR 600V 6A TO252

SCR 600V 6A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1278942-S6006DRP S6006DDKR-ND S6006DRP S6006DRP
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Optoisolators - Triac, SCR Output - MOC3061SR2VM - 927649-MOC3061SR2VM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD92N16KOFAHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details