SCR 850V 1.1A SC-73
SCR 850V 1.1A Sensitive Gate Surface Mount SC-73
Win Source Part Number: 1081850-NCR100W-10MX
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 3 mA
Voltage - Off State: 850 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 100 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 800 mA
Current - On State (It (RMS)) (Max): 1.1 A
Current - Off State (Max): 1 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 11A, 12.1A
SCR Type: Sensitive Gate
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SC-73
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934068971115
Base Product Number: NCR100
SCRs Silicon Controlled Rectifier
SCR 850V 1.1A SC73
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1740-NCR100W-10MXCT-ND | 1081850-NCR100W-10MX | NCR100W-10MX | NCR100W-10MX |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |