Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
SCR 400V 55A Standard Recovery Through Hole TO-220AB-R
Manufacturer: Littelfuse Inc.
Win Source Part Number: 849987-S4055RTP
Features: SCR 400 V 55 A
Package: Tube
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: F7303, S4055RTP-ND, -S4055RTP
SCR THYRISTOR, 55A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:40mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes
SCR 400V 55A TO220AB-R
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4055RTP | F7303-ND | 849987-S4055RTP | 18AC7817 | S4055RTP | S4055RTP | S4055RTP | 461-S4055RTP |
| Product Name | Low Power SCR up to 1200V | SCRs | SCRs - Single - S4055RTP | Scr Thyristor, 55A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs 400V 55A |
| Standards and Certifications | RoHS | RoHS | ||||||
| VDRM | 400 volts | 400 volts | 400 volts | 400 volts | ||||
| IGT | 40 mA | |||||||
| VGT | 1.5 volts | |||||||
| VTM | 1.8 volts |