Littelfuse, Inc. Low Power SCR up to 1200V MCR72-3G

Description
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR72-3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR72-3G
Low Power SCR up to 1200V MCR72-3G
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available

The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available

Supplier's Site Datasheet
SCRs - Single - MCR72-3G - 884408-MCR72-3G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR72-3G
884408-MCR72-3G
SCRs - Single - MCR72-3G 884408-MCR72-3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 884408-MCR72-3G Operating Temperature Range: -40°C ~ 110°C Features: SCR 100 V 8 A Sensitive Gate Through Hole TO-220AB Package: TO-220-3 Package: Bulk Mounting: Through Hole Family Name: MCR72 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: MCR72-3G-ND, MCR72-3GOS, MCR723G

Manufacturer: Littelfuse Inc.
Win Source Part Number: 884408-MCR72-3G
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 100 V 8 A Sensitive Gate Through Hole TO-220AB
Package: TO-220-3
Package: Bulk
Mounting: Through Hole
Family Name: MCR72
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: MCR72-3G-ND, MCR72-3GOS, MCR723G

Buy Now Datasheet
SCRs - MCR72-3GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 8A Sensitive Gate Through Hole TO-220AB

SCR 100V 8A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR72-3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR72-3G
Discrete Semiconductor Products - Thyristors - SCRs MCR72-3G
SCR 100V 8A TO220AB

SCR 100V 8A TO220AB

Supplier's Site
Scr Thyristor, 8A, 100V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 71J5366 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 8A, 100V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
71J5366
Scr Thyristor, 8A, 100V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 71J5366
SCR THYRISTOR, 8A, 100V, TO-220AB; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:6mARoHS Compliant: Yes

SCR THYRISTOR, 8A, 100V, TO-220AB; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:6mARoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 100V 8A

SCRs 100V 8A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR72-3G 884408-MCR72-3G MCR72-3GOS-ND MCR72-3G 71J5366 MCR72-3G
Product Name Low Power SCR up to 1200V SCRs - Single - MCR72-3G SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 8A, 100V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse SCRs
Standards and Certifications RoHS
VDRM 100 volts 100 volts
IGT 0.2000 mA
VGT 1.5 volts
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data