Manufacturer: Littelfuse Inc.
Win Source Part Number: 793668-S6008DS2RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Family Name: S6008DS2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 5.1A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): TS1220-600B; TS1220-600B-TR; TS1220-600T; S6008DS2;
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 8A TO252
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 793668-S6008DS2RP | S6008DS2TR-ND | S6008DS2RP | S6008DS2RP |
| Product Name | SCRs - Single - S6008DS2RP | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |