This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 600V 6A Standard Recovery Through Hole TO-220 Isolated Tab
Manufacturer: Teccor Electronics
Win Source Part Number: 1245533-S6006L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
SCR THYRISTOR, 6A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR 600V 6A TO220
Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220AB Isolated
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6006L | F6770-ND | 1245533-S6006L | S6006L | 12J3326 | S6006L | 461-S6006L |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6006L | SCRs | SCRs - Single - S6006L | SCRs | Scr Thyristor, 6A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220AB Isolated |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| VGT | 1.5 volts | ||||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 6 amps | 6 amps | |||||
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |