Littelfuse, Inc. SCRs S2N1RP

Description
SCR 200V 1A Standard Recovery Surface Mount Compak
Request a Quote Datasheet
Description
SCR 200V 1A Standard Recovery Surface Mount Compak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S2N1RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 1A Standard Recovery Surface Mount Compak

SCR 200V 1A Standard Recovery Surface Mount Compak

Buy Now Datasheet
SCRs - Single - S2N1RP - 063090-S2N1RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S2N1RP
063090-S2N1RP
SCRs - Single - S2N1RP 063090-S2N1RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 063090-S2N1RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 640mA Current - On State (It (RMS)) (Max): 1A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: Compak Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 063090-S2N1RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 640mA
Current - On State (It (RMS)) (Max): 1A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: Compak
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2N1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2N1RP
Discrete Semiconductor Products - Thyristors - SCRs S2N1RP
SCR 200V 1A COMPAK

SCR 200V 1A COMPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number S2N1RP-ND 063090-S2N1RP S2N1RP
Product Name SCRs SCRs - Single - S2N1RP Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR12DG - 884388-MCR12DG - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
M50 Series High Surge Current Rectifiers - M5010022FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details