Littelfuse, Inc. SCRs S4SRP

Description
SCR 400V 800mA Sensitive Gate Surface Mount Compak
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Surface Mount Compak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4STR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount Compak

SCR 400V 800mA Sensitive Gate Surface Mount Compak

Buy Now Datasheet
SCRs - S4SDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount Compak

SCR 400V 800mA Sensitive Gate Surface Mount Compak

Buy Now Datasheet
SCRs - S4SCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount Compak

SCR 400V 800mA Sensitive Gate Surface Mount Compak

Buy Now Datasheet
SCRs - Single - S4SRP - 803322-S4SRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4SRP
803322-S4SRP
SCRs - Single - S4SRP 803322-S4SRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 803322-S4SRP Packaging: Reel Mounting Style: SMD Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A SCR Type: Sensitive Gate Supplier Device Package: Compak Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: DO-214AA, SMB (3 Leads), Compak Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 510mA Current - Off State (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803322-S4SRP
Packaging: Reel
Mounting Style: SMD
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A
SCR Type: Sensitive Gate
Supplier Device Package: Compak
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: DO-214AA, SMB (3 Leads), Compak
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 510mA
Current - Off State (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse - 45J2745 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse
45J2745
Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse 45J2745
SCR THYRISTOR, 510mA, 400V, DO-214; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 400V, DO-214; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Scr Thyristor, 510Ma, 400V, Do-214, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 12J3187 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 400V, Do-214, Full Reel; Peak Repetitive Off State Voltage Littelfuse
12J3187
Scr Thyristor, 510Ma, 400V, Do-214, Full Reel; Peak Repetitive Off State Voltage Littelfuse 12J3187
SCR THYRISTOR, 510mA, 400V, DO-214, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 400V, DO-214, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S4SRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4SRP
Discrete Semiconductor Products - Thyristors - SCRs S4SRP
SCR 400V 800MA COMPAK

SCR 400V 800MA COMPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4STR-ND 803322-S4SRP 45J2745 S4SRP
Product Name SCRs SCRs - Single - S4SRP Scr Thyristor, 510Ma, 400V, Do-214; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type DO-214AA, SMB (3 Leads), Compak DO-214AA, SMB (3 Leads), Compak DO-214 DO-214AA, SMB (3 Leads), Compak
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B674-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 119168702 - Radwell International
Specs
Thyristor Type SCR
View Details