Littelfuse, Inc. SCRs S2055W81TP

Description
SCR 200V 55A Standard Recovery Through Hole TO-218X Non-Isolated Mounting Tab
Request a Quote Datasheet
Description
SCR 200V 55A Standard Recovery Through Hole TO-218X Non-Isolated Mounting Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S2055W81TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 55A Standard Recovery Through Hole TO-218X Non-Isolated Mounting Tab

SCR 200V 55A Standard Recovery Through Hole TO-218X Non-Isolated Mounting Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278811-S2055W81TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278811-S2055W81TP
Discrete Semiconductor Products - Thyristors - SCRs 1278811-S2055W81TP
Win Source Part Number: 1278811-S2055W81TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 25 Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 35 A Current - On State (It (RMS)) (Max): 55 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218X-3 Supplier Device Package: TO-218X Non-Isolated Mounting Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1278811-S2055W81TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 25
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218X-3
Supplier Device Package: TO-218X Non-Isolated Mounting Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2055W81TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2055W81TP
Discrete Semiconductor Products - Thyristors - SCRs S2055W81TP
SCR 200V 55A TO218X

SCR 200V 55A TO218X

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number S2055W81TP-ND 1278811-S2055W81TP S2055W81TP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010032 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT162N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details