Win Source Part Number: 1278946-S4016NRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S4016NRPTR,S4016NRPD
SCR 400V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR THYRISTOR, 16A, 400V, TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SCR THYRISTOR, 16A, 400V, TO-263AA; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR THYRISTOR, 16A, 400V, TO-263AA; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:10A; ON STATE RMS CURRENT IT(RMS):16A; THYRISTOR CASE STYLE:TO-263AA; NO. OF PINS:3PINS; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCR 400V 16A TO263
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278946-S4016NRP | S4016NRPTR-ND | S4016NRP | 12J3238 | 21572238 | S4016NRP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Scr Thyristor, 16A, 400V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | Tape & Reel | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AA | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| VDRM | 400 volts | 400 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |