Win Source Part Number: 1278948-S4055NRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F11483CT,-S4055NRP,S
SCR 400V 55A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 55A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 55A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 55A TO263
Thyristor, 400 V, 40 mA, 35 A, 55 A, TO-263AA, 3 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278948-S4055NRP | F11483TR-ND | S4055NRP | 31T8368 | S4055NRP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 400 V, 40 Ma, 35 A, 55 A, To-263Aa, 3 Rohs Compliant Littelfuse | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | Tape & Reel | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| VDRM | 400 volts | 400 volts |