SCR 400V 25A Standard Recovery Surface Mount DDPAK/TO-263-3
SCR 400V 25A Standard Recovery Surface Mount DDPAK/TO-263-3
SCR 400V 25A Standard Recovery Surface Mount DDPAK/TO-263-3
Manufacturer: Littelfuse Inc.
Win Source Part Number: 793626-S4025NRP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Family Name: S4025N
Categories: Discrete Semiconductor Products
Manufacturer Package: DDPAK/TO-263-3
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 50mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): FS2510DG00TU; NTE5518; CR20EY-8; CR20F-8;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
SCR THYRISTOR, 16A, 400V, TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SCR 400V 25A DDPAK
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | F5665TR-ND | 793626-S4025NRP | 12J3242 | S4025NRP | S4025NRP | S4025NRP |
| Product Name | SCRs | SCRs - Single - S4025NRP | Scr Thyristor, 16A, 400V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | DPAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263AA | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 400 volts | 400 volts |