Win Source Part Number: 1278943-S6012DRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: 18-S6012DRPDKR,S6012
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR THYRISTOR, 7.6A, 600V, TO-252AA, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:20mA; Average On State Current:7.6A; On State RMS Current:12A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SCR THYRISTOR, 12A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:20mA; Current It av:7.6A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes
SCR 600V 12A TO252
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278943-S6012DRP | 18-S6012DRPTR-ND | 12J3359 | 05AC9539 | S6012DRP | S6012DRP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 7.6A, 600V, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse | Scr Thyristor, 12A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | DPAK; Tape & Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA | TO-252AA | ||
| VDRM | 600 volts | 600 volts | 600 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |