STMicroelectronics, Inc. SCRs - Single - P0102MA1AA3 P0102MA1AA3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1234077-P0102MA1AA3 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: P0102MA Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.95V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): BT149G,412; FS0104MA00BU; FS0102MA00BU; Introduction Date: November 24, 2008 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1234077-P0102MA1AA3 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: P0102MA Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.95V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): BT149G,412; FS0104MA00BU; FS0102MA00BU; Introduction Date: November 24, 2008 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - P0102MA1AA3 - 1234077-P0102MA1AA3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0102MA1AA3
1234077-P0102MA1AA3
SCRs - Single - P0102MA1AA3 1234077-P0102MA1AA3
Manufacturer: STMicroelectronics Win Source Part Number: 1234077-P0102MA1AA3 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: P0102MA Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.95V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): BT149G,412; FS0104MA00BU; FS0102MA00BU; Introduction Date: November 24, 2008 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1234077-P0102MA1AA3
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: P0102MA
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.95V
Current - On State (It (AV)) (Maximum): 500mA
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): BT149G,412; FS0104MA00BU; FS0102MA00BU;
Introduction Date: November 24, 2008
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - 497-4281-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - P0102MA1AA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0102MA1AA3
Discrete Semiconductor Products - Thyristors - SCRs P0102MA1AA3
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1234077-P0102MA1AA3 497-4281-ND P0102MA1AA3
Product Name SCRs - Single - P0102MA1AA3 SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - M254012F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 185530612 - Radwell International
Specs
Thyristor Type SCR
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details