Littelfuse, Inc. SCRs S6004VS2TP

Description
SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6004VS2TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
SCRs - Single - S6004VS2TP - 793663-S6004VS2TP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6004VS2TP
793663-S6004VS2TP
SCRs - Single - S6004VS2TP 793663-S6004VS2TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793663-S6004VS2TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Family Name: S6004VS2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 2.5A Current - Off State (Maximum): 2μA Alternative Parts (Cross-Reference): FS0402MI00TU; FS0403MI00TU; FS0401MI00TU ; FS0404MI00TU; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793663-S6004VS2TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Sensitive Gate
Family Name: S6004VS2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 2.5A
Current - Off State (Maximum): 2μA
Alternative Parts (Cross-Reference): FS0402MI00TU; FS0403MI00TU; FS0401MI00TU ; FS0404MI00TU;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse - 71J2389 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse
71J2389
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse 71J2389
SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Holding Current Max:6mA; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Holding Current Max:6mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6004VS2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6004VS2TP
Discrete Semiconductor Products - Thyristors - SCRs S6004VS2TP
SCR 600V 4A TO251

SCR 600V 4A TO251

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S6004VS2TP-ND 793663-S6004VS2TP 71J2389 S6004VS2TP
Product Name SCRs SCRs - Single - S6004VS2TP Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B664-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC16FGM-AZ - 909180-AC16FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - Modules - T1551N52TOHXPSA1 - 846698-T1551N52TOHXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details