Littelfuse, Inc. SCRs S6010DS2RP

Description
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6010DS2RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S6010DS2RPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S6010DS2RPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - S6010DS2RP - 046586-S6010DS2RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6010DS2RP
046586-S6010DS2RP
SCRs - Single - S6010DS2RP 046586-S6010DS2RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 046586-S6010DS2RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 046586-S6010DS2RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 6.4A
Current - On State (It (RMS)) (Max): 10A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR 600V 10A TO252

SCR 600V 10A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 10A 600V Sensing

SCRs 10A 600V Sensing

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6010DS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6010DS2RP
Discrete Semiconductor Products - Thyristors - SCRs S6010DS2RP
SCR 600V 10A TO252

SCR 600V 10A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6010DS2RPTR-ND 046586-S6010DS2RP S6010DS2RP S6010DS2RP S6010DS2RP
Product Name SCRs SCRs - Single - S6010DS2RP SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B614-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details