Littelfuse, Inc. Low Power SCR up to 1200V MCR25MG

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR25MG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR25MG
Low Power SCR up to 1200V MCR25MG
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C

Supplier's Site Datasheet
SCRs - Single - MCR25MG - 058411-MCR25MG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR25MG
058411-MCR25MG
SCRs - Single - MCR25MG 058411-MCR25MG
Manufacturer: Littelfuse Inc. Win Source Part Number: 058411-MCR25MG Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.8V Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500 Family Part Number: MCR25 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 058411-MCR25MG
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A at 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Family Part Number: MCR25
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
SCRs - MCR25MGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Through Hole TO-220AB

SCR 600V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCR 600V 25A TO220AB

SCR 600V 25A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 600V 25A

SCRs 600V 25A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR25MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR25MG
Discrete Semiconductor Products - Thyristors - SCRs MCR25MG
SCR 600V 25A TO220AB

SCR 600V 25A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR25MG 058411-MCR25MG MCR25MGOS-ND MCR25MG MCR25MG MCR25MG
Product Name Low Power SCR up to 1200V SCRs - Single - MCR25MG SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts 600 volts
IGT 30 mA
VGT 1 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data