Littelfuse, Inc. SCRs S4004DS1TP

Description
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4004DS1TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278873-S4004DS1TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278873-S4004DS1TP
Discrete Semiconductor Products - Thyristors - SCRs 1278873-S4004DS1TP
Win Source Part Number: 1278873-S4004DS1TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 4 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 2.5 A Current - On State (It (RMS)) (Max): 4 A Current - Off State (Max): 2 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S4004DS1,-S4004DS1TP

Win Source Part Number: 1278873-S4004DS1TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 4 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 50 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 2.5 A
Current - On State (It (RMS)) (Max): 4 A
Current - Off State (Max): 2 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S4004DS1,-S4004DS1TP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 4A 50uA 400V Sensing

SCRs 4A 50uA 400V Sensing

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4004DS1TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4004DS1TP
Discrete Semiconductor Products - Thyristors - SCRs S4004DS1TP
SCR 400V 4A TO252

SCR 400V 4A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4004DS1TP-ND 1278873-S4004DS1TP S4004DS1TP S4004DS1TP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
B-2 and B-2T Series SCR/Diode Module - B521SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details