Microchip Technology, Inc. JFETs MX2N4093UB/TR

Description
JFET N-Channel 40V 360mW
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 150-MX2N4093UB/TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW

JFET N-Channel 40V 360mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MX2N4093UB/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
MX2N4093UB/TR
Discrete Semiconductor Products - Transistors - JFETs MX2N4093UB/TR
JFET N-CH 40V 3UB

JFET N-CH 40V 3UB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 150-MX2N4093UB/TR-ND MX2N4093UB/TR
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF5210S - 1149797-AUIRF5210S - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers