onsemi Single FETs, MOSFETs MTP20N15E

Description
N-Channel 150V 20A (Tc) 112W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 150V 20A (Tc) 112W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MTP20N15E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTP20N15E-ND
Single FETs, MOSFETs MTP20N15E-ND
N-Channel 150V 20A (Tc) 112W (Tc) Through Hole TO-220

N-Channel 150V 20A (Tc) 112W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP20N15E - 1081102-MTP20N15E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP20N15E
1081102-MTP20N15E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP20N15E 1081102-MTP20N15E
Manufacturer: ON Semiconductor Win Source Part Number: 1081102-MTP20N15E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 112W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 55.9nC @ 10V Max Input Capacitance: 1627pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081102-MTP20N15E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 112W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 55.9nC @ 10V
Max Input Capacitance: 1627pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTP20N15E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTP20N15E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTP20N15E
MOSFET N-CH 150V 20A TO220AB

MOSFET N-CH 150V 20A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MTP20N15E-ND 1081102-MTP20N15E MTP20N15E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP20N15E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB 55.9 nC @ 10 V
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.2 - 1.4 GHz, 750 Watt, 65 Volt GaN on SiC RF Transistor - QPD1028L - Qorvo
Specs
Transistor Technology / Material 1.2 - 1.4 GHz, 750 Watt, 65 Volt GaN on SiC RF Transistor
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Package Type D2PAK
Packing Method 100
View Details