onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NDS356AP-NB8L005A

Description
Win Source Part Number: 1081910-NDS356AP-NB8 L005A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.1A (Ta) Rds On (Max) @ Id, Vgs: 200mOhm @ 1.3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 500mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 4.4 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: NDS356 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1081910-NDS356AP-NB8 L005A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.1A (Ta) Rds On (Max) @ Id, Vgs: 200mOhm @ 1.3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 500mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 4.4 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: NDS356 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1081910-NDS356AP-NB8L005A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1081910-NDS356AP-NB8L005A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1081910-NDS356AP-NB8L005A
Win Source Part Number: 1081910-NDS356AP-NB8 L005A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.1A (Ta) Rds On (Max) @ Id, Vgs: 200mOhm @ 1.3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 500mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 4.4 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: NDS356 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1081910-NDS356AP-NB8L005A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 1.1A (Ta)
Rds On (Max) @ Id, Vgs: 200mOhm @ 1.3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 4.4 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: NDS356
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - NDS356AP-NB8L005A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDS356AP-NB8L005A-ND
Single FETs, MOSFETs NDS356AP-NB8L005A-ND
P-Channel 30V 1.1A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 1.1A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS356AP-NB8L005A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS356AP-NB8L005A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS356AP-NB8L005A
-30V P-CHANNEL LOGIC LEVEL ENHAN

-30V P-CHANNEL LOGIC LEVEL ENHAN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1081910-NDS356AP-NB8L005A NDS356AP-NB8L005A-ND NDS356AP-NB8L005A
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Automotive 55V 94A MOSFET Transistor - 278-AUIRF1010ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details