onsemi Single, Pre-Biased Bipolar Transistors MUN2238T1G

Description
NPN Bipolar Digital Transistor (BRT)
Request a Quote Datasheet
Description
NPN Bipolar Digital Transistor (BRT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MUN2238T1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Digital Transistor (BRT)

NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - MUN2238T1G-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MUN2238T1G-ND
Single, Pre-Biased Bipolar Transistors MUN2238T1G-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230mW Surface Mount SC-59

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN2238T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN2238T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN2238T1G
TRANS PREBIAS NPN 50V 0.1A SC59

TRANS PREBIAS NPN 50V 0.1A SC59

Supplier's Site
Brt Transistor, 50V, 2.2Kohm, Sc-59-3; Digital Transistor Polarity Onsemi - 49X8868 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2Kohm, Sc-59-3; Digital Transistor Polarity Onsemi
49X8868
Brt Transistor, 50V, 2.2Kohm, Sc-59-3; Digital Transistor Polarity Onsemi 49X8868
BRT TRANSISTOR, 50V, 2.2KOHM, SC-59-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2KOHM, SC-59-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 2.2Kohm, Sc-59-3; Digital Transistor Polarity Onsemi - 72W2911 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2Kohm, Sc-59-3; Digital Transistor Polarity Onsemi
72W2911
Brt Transistor, 50V, 2.2Kohm, Sc-59-3; Digital Transistor Polarity Onsemi 72W2911
BRT TRANSISTOR, 50V, 2.2KOHM, SC-59-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2KOHM, SC-59-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MUN2238T1G
Bipolar Transistors - Pre-Biased MUN2238T1G
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR

Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MUN2238T1G MUN2238T1G-ND MUN2238T1G 49X8868 MUN2238T1G
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 2.2Kohm, Sc-59-3; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased
Polarity NPN NPN
Package Type SC-59 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219576 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
60V 1A Bipolar Transistor - 276-BCP5216H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 1000 milliamps
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers