Manufacturer: ON Semiconductor
Win Source Part Number: 809410-MUN5315DW1T1
Packaging: Reel
Mounting Style: SMD
Power - Max: 250mW
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-88/SC70-6/SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 1mA, 10mA
Resistor - Base (R1): 10kOhms
Part Number Series: MUN53**DW1
DC Current Gain (hFE) (Min) at Ic, Vce: 160 at 5mA, 10V
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
100mA, 50V, 2 CHANNEL, NPN AND PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419B-02, 6 PIN Product overview: MUN5315DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5315DW1T1 can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN/PNP SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 809410-MUN5315DW1T1 | MUN5315DW1T1-ND | 293-MUN5315DW1T1 | MUN5315DW1T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5315DW1T1 | Bipolar Transistor Arrays, Pre-Biased | Dual 100mA 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | |
| Package Type | SOT3 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | ||
| Power Gain | 160 dB | |||
| Output Power | 0.2500 watts |